Philips 3200 series EP3246, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black, Silver
Philips 3200 series EP3246. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1500 W. Product colour: Black, Silver