MSI logo

MSI GAMING GeForce RTX 2070 SUPER X TRIO

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194310
Info modified on:
02 Sept 2024, 20:36:45
Short summary description MSI GAMING GeForce RTX 2070 SUPER X TRIO:

MSI GAMING GeForce RTX 2070 SUPER X TRIO, GeForce RTX 2070 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI GAMING GeForce RTX 2070 SUPER X TRIO:

MSI GAMING GeForce RTX 2070 SUPER X TRIO. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2070 SUPER. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Blue, Green, Red

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.