Philips logo

Philips 3000 series Shaver series 3000 S3333/54 Wet or Dry electric shaver, Series 3000

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185397
Info modified on:
01 May 2025, 04:29:19
End of life date:
12 May 2023
Important Information Manual (197 KB)
Philips S3333/54 user manual (1.7 MB)
Retail Leaflet (1.0 MB)
Short summary description Philips 3000 series Shaver series 3000 S3333/54 Wet or Dry electric shaver, Series 3000:

Philips 3000 series Shaver series 3000 S3333/54 Wet or Dry electric shaver, Series 3000, Rotation shaver, Black, PowerCut blade system, Charging, Power, SH30, 2 year(s)

Long summary description Philips 3000 series Shaver series 3000 S3333/54 Wet or Dry electric shaver, Series 3000:

Philips 3000 series Shaver series 3000 S3333/54 Wet or Dry electric shaver, Series 3000. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: PowerCut blade system. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 160 mm, Depth: 72 mm, Height: 234 mm. Package weight: 488 g, Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.