ASUS logo

ASUS ROG Strix G731GW-DB76 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16900
Info modified on:
14 Mar 2024, 19:40:52
Short summary description ASUS ROG Strix G731GW-DB76 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Black:

ASUS ROG Strix G731GW-DB76, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.51 TB

Long summary description ASUS ROG Strix G731GW-DB76 laptop Intel® Core™ i7 i7-9750H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB Hybrid-HDD+SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 5 (802.11ac) Windows 10 Black:

ASUS ROG Strix G731GW-DB76. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.