Trust logo

Trust Silhouette keyboard Mouse included Universal RF Wireless Croatian, Slovenian Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8181
Info modified on:
18 Jun 2024, 12:16:46
Short summary description Trust Silhouette keyboard Mouse included Universal RF Wireless Croatian, Slovenian Black, Grey:

Trust Silhouette, Full-size (100%), Wireless, RF Wireless, Membrane, Black, Grey, Mouse included

Long summary description Trust Silhouette keyboard Mouse included Universal RF Wireless Croatian, Slovenian Black, Grey:

Trust Silhouette. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Recommended usage: Universal. Product colour: Black, Grey. Mouse included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.