Braun logo

Braun BeardTrimmer BT7020, Beard Trimmer & Hair Clipper, Detail Trimmer & Mini Foil Shaver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51165
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Braun BeardTrimmer BT7020, Beard Trimmer & Hair Clipper, Detail Trimmer & Mini Foil Shaver:

Braun BeardTrimmer BT7020, Beard Trimmer & Hair Clipper, Detail Trimmer & Mini Foil Shaver, Washable, AC/Battery, Self-sharpening blade, Black, Grey

Long summary description Braun BeardTrimmer BT7020, Beard Trimmer & Hair Clipper, Detail Trimmer & Mini Foil Shaver:

Braun BeardTrimmer BT7020, Beard Trimmer & Hair Clipper, Detail Trimmer & Mini Foil Shaver. Minimum hair length: 0.5 mm, Maximum hair length: 2 cm, Step precise: 0.5 mm. Product colour: Black, Grey, Blade material: Stainless steel, Country of origin: China. Power source: AC/Battery, Operating time: 100 min, Battery type: Built-in battery. Weight: 385 g, Cord length: 1.2 m, Battery weight: 18.6 g. Package width: 57 mm, Package depth: 155 mm, Package height: 252 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.