DELL logo

DELL Vostro 1015 Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR2-SDRAM 500 GB Intel® GMA X4500MHD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64537
Info modified on:
24 Jan 2025, 20:44:15
Short summary description DELL Vostro 1015 Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR2-SDRAM 500 GB Intel® GMA X4500MHD Windows 7 Home Premium Black:

DELL Vostro 1015, Intel® Core™2 Duo, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description DELL Vostro 1015 Intel® Core™2 Duo T6670 39.6 cm (15.6") 3 GB DDR2-SDRAM 500 GB Intel® GMA X4500MHD Windows 7 Home Premium Black:

DELL Vostro 1015. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.16 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.