Lenovo ThinkPad X100e, AMD Athlon Neo, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 1 GB, 160 GB
Lenovo ThinkPad X100e. Processor family: AMD Athlon Neo, Processor model: MV-40, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.5 kg