Ariston logo

Ariston BLU1 R 50 V Vertical Tank (water storage) Solo boiler system Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55901
Info modified on:
27 May 2024, 15:58:23
Short summary description Ariston BLU1 R 50 V Vertical Tank (water storage) Solo boiler system Blue, White:

Ariston BLU1 R 50 V, Tank (water storage), Vertical, 1200 W, 50 L, Solo boiler system, Indoor

Long summary description Ariston BLU1 R 50 V Vertical Tank (water storage) Solo boiler system Blue, White:

Ariston BLU1 R 50 V. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1200 W, Water flow (40 °C): 83 l/min, Maximum operating pressure: 8 bar. Display type: Analog. Power consumption (typical): 1200 W, AC input voltage: 230 V. Width: 450 mm, Depth: 480 mm, Height: 573 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.