Whirlpool logo

Whirlpool WHBS 92F LT K Wall-mounted Black, Stainless steel 750 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36596
Info modified on:
19 May 2025, 06:44:16
Short summary description Whirlpool WHBS 92F LT K Wall-mounted Black, Stainless steel 750 m³/h:

Whirlpool WHBS 92F LT K, 750 m³/h, Ducted/Recirculating, A, A, C, 62 dB

Long summary description Whirlpool WHBS 92F LT K Wall-mounted Black, Stainless steel 750 m³/h:

Whirlpool WHBS 92F LT K. Maximum extraction power: 750 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Black, Stainless steel, Housing material: Aluminium. Grease filter type: Aluminium. Bulb power: 7 W, Number of bulbs: 1 bulb(s), Bulb type: LED. Annual energy consumption: 47 kWh, Connected load: 277 W, Motor power: 270 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.