Samsung logo

Samsung C32JG51FDU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD LCD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66017
Info modified on:
26 Mar 2025, 13:59:01
Short summary description Samsung C32JG51FDU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD LCD White:

Samsung C32JG51FDU, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, White

Long summary description Samsung C32JG51FDU LED display 80 cm (31.5") 1920 x 1080 pixels Full HD LCD White:

Samsung C32JG51FDU. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Reasons to buy
The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.