Ariete logo

Ariete EASY FRY METAL

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4626
Info modified on:
27 Sept 2024, 15:33:56
Short summary description Ariete EASY FRY METAL:

Ariete EASY FRY METAL, Deep fryer, 0.8 kg, 2.9 L, Single, Silver, Buttons

Long summary description Ariete EASY FRY METAL:

Ariete EASY FRY METAL. Product type: Deep fryer, Fryer food capacity: 0.8 kg, Oil content: 2.9 L. Construction type: Single, Product colour: Silver, Control type: Buttons. Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 29 mm, Depth: 290 mm, Height: 230 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.