Philips logo

Philips SBP1100/37 loudspeaker Black Wired 2 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73908
Info modified on:
14 Mar 2024, 17:12:34
Short summary description Philips SBP1100/37 loudspeaker Black Wired 2 W:

Philips SBP1100/37, 2.0 channels, Wired, 2 W, 100 - 18000 Hz, 8 Ω, Black

Long summary description Philips SBP1100/37 loudspeaker Black Wired 2 W:

Philips SBP1100/37. Recommended usage: Universal. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 2 W, Frequency range: 100 - 18000 Hz, Impedance: 8 Ω. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.