GIGABYTE logo

GIGABYTE Z370 AORUS ULTRA GAMING 2.0-OP Intel® Z370 LGA 1151 (Socket H4) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50282
Info modified on:
30 Oct 2024, 13:11:55
Short summary description GIGABYTE Z370 AORUS ULTRA GAMING 2.0-OP Intel® Z370 LGA 1151 (Socket H4) ATX:

GIGABYTE Z370 AORUS ULTRA GAMING 2.0-OP, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE Z370 AORUS ULTRA GAMING 2.0-OP Intel® Z370 LGA 1151 (Socket H4) ATX:

GIGABYTE Z370 AORUS ULTRA GAMING 2.0-OP. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.