Siemens logo

Siemens S645 + M34 SKYPE DECT telephone Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24314
Info modified on:
04 Apr 2019, 06:34:09
Short summary description Siemens S645 + M34 SKYPE DECT telephone Silver:

Siemens S645 + M34 SKYPE, DECT telephone, Speakerphone, 200 entries, Silver

Long summary description Siemens S645 + M34 SKYPE DECT telephone Silver:

Siemens S645 + M34 SKYPE. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 200 entries. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.