Philips logo

Philips SHAVER Series 9000 S9531/31 men's shaver Rotation shaver Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137336
Info modified on:
10 May 2025, 04:01:38
Short summary description Philips SHAVER Series 9000 S9531/31 men's shaver Rotation shaver Black, Grey:

Philips SHAVER Series 9000 S9531/31, Rotation shaver, Black, Grey, V-Track, SH90, 2 year(s), Battery

Long summary description Philips SHAVER Series 9000 S9531/31 men's shaver Rotation shaver Black, Grey:

Philips SHAVER Series 9000 S9531/31. Shaver system: Rotation shaver, Product colour: Black, Grey, Shaving system technologies: V-Track. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s), Attachment combs: Beard

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.