Origin Storage logo

Origin Storage DELL AC Adapter 240W E-SERIES 240W 19.5V 12.3A

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30757
Info modified on:
10 Feb 2025, 09:58:47
Short summary description Origin Storage DELL AC Adapter 240W E-SERIES 240W 19.5V 12.3A:

Origin Storage DELL AC Adapter 240W E-SERIES 240W 19.5V 12.3A, Laptop, Indoor, 100-240 V, 50/60 Hz, 240 W, 19.5 V

Long summary description Origin Storage DELL AC Adapter 240W E-SERIES 240W 19.5V 12.3A:

Origin Storage DELL AC Adapter 240W E-SERIES 240W 19.5V 12.3A. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Capacity: 240 W. Product colour: Black. Compliance certificates: RoHS. Quantity per pack: 1 pc(s)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.