Canon PowerShot E1, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 4x, White
Canon PowerShot E1. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 6.2 - 24.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 160 g. Product colour: White