GIGABYTE H310M S2H, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, i3-8xxx, i5-8xxx, i7-8xxx, DDR4-SDRAM, 32 GB
GIGABYTE H310M S2H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Graphics card family: Intel, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet