Lenovo logo

Lenovo ThinkPad X380 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro US English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78238
Info modified on:
14 Jun 2024, 03:53:49
Short summary description Lenovo ThinkPad X380 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro US English Black:

Lenovo ThinkPad X380 Yoga, Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad X380 Yoga Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro US English Black:

Lenovo ThinkPad X380 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.