Zyxel logo

Zyxel Prestige 662H wired router

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31497
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel Prestige 662H wired router:

Zyxel Prestige 662H, IEEE 802.1x, RIP-1, RIP-2, SNMP, Telnet, HTTP, TCP/IP, PPTP, UDP/IP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5, ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.4 (G.lite.bis), ITU..., RADIUS

Long summary description Zyxel Prestige 662H wired router:

Zyxel Prestige 662H. Networking standards: IEEE 802.1x. Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, Telnet, HTTP, Supported network protocols: TCP/IP, PPTP, UDP/IP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5. Authentication method: RADIUS. Certification: FCC, UPnP. Weight: 375 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.