Canon logo

Canon Digital IXUS 300 HS 1/2.3" Compact camera 10 MP CMOS 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9342
Info modified on:
08 Jun 2018, 14:22:10
Short summary description Canon Digital IXUS 300 HS 1/2.3" Compact camera 10 MP CMOS 3648 x 2736 pixels Silver:

Canon Digital IXUS 300 HS, 10 MP, 3648 x 2736 pixels, CMOS, 3.8x, HD, Silver

Long summary description Canon Digital IXUS 300 HS 1/2.3" Compact camera 10 MP CMOS 3648 x 2736 pixels Silver:

Canon Digital IXUS 300 HS. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3.8x, Digital zoom: 4x, Focal length range: 4.9 - 18.6 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 175 g. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.