Philips logo

Philips 7000 series BDP7500S2/12 DVD/Blu-Ray player

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97737
Info modified on:
25 Apr 2023, 10:52:15
Short summary description Philips 7000 series BDP7500S2/12 DVD/Blu-Ray player:

Philips 7000 series BDP7500S2/12, AVCHD, H.264, MKV, MPEG2, VC-1, WMV, XviD, AAC, MP3, PCM, WMA, 22 W, 0.25 W, 2.85 kg, 509 mm

Long summary description Philips 7000 series BDP7500S2/12 DVD/Blu-Ray player:

Philips 7000 series BDP7500S2/12. Video formats supported: AVCHD, H.264, MKV, MPEG2, VC-1, WMV, XviD, Audio formats supported: AAC, MP3, PCM, WMA. Power consumption (typical): 22 W, Power consumption (standby): 0.25 W. Weight: 2.85 kg. Package width: 509 mm, Package depth: 285 mm, Package height: 118 mm. Power requirements: 220-240V, 50/60 Hz, Dimensions (WxDxH): 435 x 245 x 55.7 mm, Playback formats: BD Video, BD-R/RE 2.0, DVD, DVD-Video, DVD+R/+RW, DVD-R/-RW, CD, CD-R/CD-RW, USB flash drive,...

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.