LG logo

LG M2794D-PM computer monitor 68.6 cm (27") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67092
Info modified on:
31 May 2024, 09:34:51
Short summary description LG M2794D-PM computer monitor 68.6 cm (27") 1920 x 1080 pixels Black:

LG M2794D-PM, 68.6 cm (27"), 1920 x 1080 pixels, 2 ms, Black

Long summary description LG M2794D-PM computer monitor 68.6 cm (27") 1920 x 1080 pixels Black:

LG M2794D-PM. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.