Samsung logo

Samsung M378A5244BB0-CRC memory module 4 GB 1 x 4 GB DDR4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104729
Info modified on:
16 Aug 2024, 13:51:29
Short summary description Samsung M378A5244BB0-CRC memory module 4 GB 1 x 4 GB DDR4:

Samsung M378A5244BB0-CRC, 4 GB, 1 x 4 GB, DDR4, 2400 MHz, 288-pin DIMM

Long summary description Samsung M378A5244BB0-CRC memory module 4 GB 1 x 4 GB DDR4:

Samsung M378A5244BB0-CRC. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 17

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.