Philips logo

Philips PowerPro Duo FC6171/01 2-in-1 handstick with PowerCyclone

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159030
Info modified on:
11 Dec 2024, 13:08:59
End of life date:
01 Sept 2021
Short summary description Philips PowerPro Duo FC6171/01 2-in-1 handstick with PowerCyclone:

Philips PowerPro Duo FC6171/01 2-in-1 handstick with PowerCyclone, 2-in-1 stick vacuum, Bagless, Black, White, 0.6 L, Dry, Cyclonic

Long summary description Philips PowerPro Duo FC6171/01 2-in-1 handstick with PowerCyclone:

Philips PowerPro Duo FC6171/01 2-in-1 handstick with PowerCyclone. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Black, White. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Weight: 3.2 kg. Vacuum brushes included: Turbo brush

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.