HP logo

HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53516
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:

HP Photosmart B209a + 364, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:

HP Photosmart B209a + 364. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.