POLY logo

POLY V500 video conferencing system

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20479
Info modified on:
21 Oct 2022, 10:14:32
Short summary description POLY V500 video conferencing system:

POLY V500, H.221/H.323/H.224/H.225/H.231/H.241/H.243/H.245/H.281/H.460/BONDING, COD, 1.13 kg, 290 x 165.1 x 67.9 mm, 128/768Kbps

Long summary description POLY V500 video conferencing system:

POLY V500. ITU-supported standards: H.221/H.323/H.224/H.225/H.231/H.241/H.243/H.245/H.281/H.460/BONDING. Management protocols: COD. Weight: 1.13 kg. Dimensions (WxDxH): 290 x 165.1 x 67.9 mm, Networking features: 128/768Kbps

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.