Samsung logo

Samsung S5600 7.11 cm (2.8") 95 g White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35287
Info modified on:
26 Feb 2024, 15:20:37
Short summary description Samsung S5600 7.11 cm (2.8") 95 g White:

Samsung S5600, Bar, Single SIM, 7.11 cm (2.8"), 3.5 MP, 960 mAh, White

Long summary description Samsung S5600 7.11 cm (2.8") 95 g White:

Samsung S5600. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3.5 MP. Bluetooth. FM radio. Battery capacity: 960 mAh, Standby time (2G): 350 h. Weight: 95 g. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.