MSI logo

MSI Nightblade MI3 7RB-037FR Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37257
Info modified on:
14 Mar 2024, 17:15:31
Short summary description MSI Nightblade MI3 7RB-037FR Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Desktop PC Black:

MSI Nightblade MI3 7RB-037FR, 3 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Nightblade MI3 7RB-037FR Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Desktop PC Black:

MSI Nightblade MI3 7RB-037FR. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.