Philips Neckband Headphones SHS390/98, Wired, 12 - 22000 Hz, Headphones, Black, Silver
Philips Neckband Headphones SHS390/98. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz. Cable length: 1.2 m, Product colour: Black, Silver