MSI logo

MSI R5770-PMD1G graphics card AMD 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50070
Info modified on:
22 Nov 2017, 02:22:44
Short summary description MSI R5770-PMD1G graphics card AMD 1 GB GDDR5:

MSI R5770-PMD1G, 1 GB, GDDR5, 128 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI R5770-PMD1G graphics card AMD 1 GB GDDR5:

MSI R5770-PMD1G. Graphics processor family: AMD, Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.