MSI logo

MSI Z370 GODLIKE GAMING motherboard Intel® Z370 LGA 1151 (Socket H4) Extended ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42288
Info modified on:
14 Mar 2024, 19:05:24
Short summary description MSI Z370 GODLIKE GAMING motherboard Intel® Z370 LGA 1151 (Socket H4) Extended ATX:

MSI Z370 GODLIKE GAMING, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z370 GODLIKE GAMING motherboard Intel® Z370 LGA 1151 (Socket H4) Extended ATX:

MSI Z370 GODLIKE GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 4-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Killer E2500, Wi-Fi standards: Wi-Fi 5 (802.11ac)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.