HP Pro 3015 Microtower PC, 1.33 GHz, Intel® Celeron® M, 2 GB, 320 GB, DVD±RW, Windows 7 Professional
HP Pro 3015 Microtower PC. Processor frequency: 1.33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 9100. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC