Haier logo

Haier HRF-522IG7 side-by-side refrigerator Freestanding 490 L F Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28453
Info modified on:
27 May 2024, 14:19:36
Short summary description Haier HRF-522IG7 side-by-side refrigerator Freestanding 490 L F Aluminium:

Haier HRF-522IG7, Freestanding, American door, Aluminium, Touch, Steel, Glass

Long summary description Haier HRF-522IG7 side-by-side refrigerator Freestanding 490 L F Aluminium:

Haier HRF-522IG7. Appliance placement: Freestanding, Product design: American door, Product colour: Aluminium. Total net capacity: 490 L, Noise emission class: C, Noise level: 41 dB. Fridge net capacity: 324 L, Fridge gross capacity: 378 L, Lamp type: LED. Freezer net capacity: 166 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 372 kWh, Energy efficiency scale: A to G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.