2-Power logo

2-Power 2PCM-CT8G4DFS824A memory module 8 GB DDR4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19862
Info modified on:
08 Mar 2024, 09:07:54
Short summary description 2-Power 2PCM-CT8G4DFS824A memory module 8 GB DDR4:

2-Power 2PCM-CT8G4DFS824A, 8 GB, DDR4, 2400 MHz

Long summary description 2-Power 2PCM-CT8G4DFS824A memory module 8 GB DDR4:

2-Power 2PCM-CT8G4DFS824A. Internal memory: 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.