Lenovo logo

Lenovo ThinkPad G550 Intel® Celeron® 900 39.6 cm (15.6") 2 GB DDR3-SDRAM 160 GB Windows Vista Home Basic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16600
Info modified on:
19 Jul 2024, 20:12:08
Short summary description Lenovo ThinkPad G550 Intel® Celeron® 900 39.6 cm (15.6") 2 GB DDR3-SDRAM 160 GB Windows Vista Home Basic:

Lenovo ThinkPad G550, Intel® Celeron®, 2.2 GHz, 39.6 cm (15.6"), 2 GB, 160 GB, Windows Vista Home Basic

Long summary description Lenovo ThinkPad G550 Intel® Celeron® 900 39.6 cm (15.6") 2 GB DDR3-SDRAM 160 GB Windows Vista Home Basic:

Lenovo ThinkPad G550. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Operating system installed: Windows Vista Home Basic. Weight: 2.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.