Siemens iQ500 WM14T469ES, Front-load, 8 kg, B, 76 dB, 1400 RPM, 135 kWh
Siemens iQ500 WM14T469ES. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 135 kWh, Annual water consumption washing: 9680 L. Product colour: White. Width: 598 mm, Depth: 599 mm, Height: 848 mm