Bosch logo

Bosch Sensixx'x DI90 Dry & Steam iron Ceranium Glissée Pro soleplate 3200 W Violet, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23036
Info modified on:
28 Mar 2023, 10:12:57
Short summary description Bosch Sensixx'x DI90 Dry & Steam iron Ceranium Glissée Pro soleplate 3200 W Violet, White:

Bosch Sensixx'x DI90, Dry & Steam iron, Ceranium Glissée Pro soleplate, 2.5 m, Violet, White, 65 g/min, 0.4 L

Long summary description Bosch Sensixx'x DI90 Dry & Steam iron Ceranium Glissée Pro soleplate 3200 W Violet, White:

Bosch Sensixx'x DI90. Type: Dry & Steam iron, Soleplate type: Ceranium Glissée Pro soleplate, Cord length: 2.5 m. Iron power: 3200 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.