Erazer P5317 J, 3.6 GHz, Intel® Core™ i7, 16 GB, 1.24 TB, DVD±RW, Windows 10 Home
Erazer P5317 J. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.24 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 9 kg. Product colour: Black