MSI logo

MSI Vortex G65VR 6RE(SLI)-205IT Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Desktop PC Black, Red

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29091
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Vortex G65VR 6RE(SLI)-205IT Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Desktop PC Black, Red:

MSI Vortex G65VR 6RE(SLI)-205IT, 4 GHz, Intel® Core™ i7, i7-6700K, 32 GB, 1,26 TB, Windows 10 Home

Long summary description MSI Vortex G65VR 6RE(SLI)-205IT Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Desktop PC Black, Red:

MSI Vortex G65VR 6RE(SLI)-205IT. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.