Whirlpool logo

Whirlpool MWF421BL Black Combination microwave Over the range 25 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98876
Info modified on:
17 Mar 2025, 07:45:46
Short summary description Whirlpool MWF421BL Black Combination microwave Over the range 25 L 800 W:

Whirlpool MWF421BL, Over the range, Combination microwave, 25 L, 800 W, Built-in display, LED

Long summary description Whirlpool MWF421BL Black Combination microwave Over the range 25 L 800 W:

Whirlpool MWF421BL. Appliance placement: Over the range, Product type: Combination microwave, Interior capacity: 25 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Touch, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.