Beko logo

Beko 9365 D portable air conditioner 55 dB White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16411
Info modified on:
12 Dec 2024, 14:55:43
Short summary description Beko 9365 D portable air conditioner 55 dB White:

Beko 9365 D, A, B, 380-415 V, 50 Hz, White, LCD

Long summary description Beko 9365 D portable air conditioner 55 dB White:

Beko 9365 D. Energy efficiency class (cooling): A, Energy efficiency class (heating): B, AC input voltage: 380-415 V. Product colour: White, Display type: LCD. Width: 590 mm, Depth: 440 mm, Height: 1850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.