Lenovo IdeaCentre C20-00, 49.5 cm (19.5"), Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home
Lenovo IdeaCentre C20-00. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black