Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23568755 data-sheets &
43378 brands
– register (free)
Air Purifiers
Philips AC1216/00 air purifier 31 m² 33, 34 50 W White
Philips AC1216/00 air purifier 31 m² 33, 34 50 W White
Edit this data-sheet
Slide 1 of 10
Embed the product datasheet into your content
XML product data for Philips AC1216/00
XML doc
Icecat LIVE: JS for Philips AC1216/00
Icecat Live DOC
JSON product data for Philips AC1216/00
JSON DOC
CSV product data for Philips AC1216/00
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC1216/00
Product code:
AC1216/00
GTIN (EAN/UPC):
6923410753110
Category:
Air Purifiers
Icecat Product ID:
32929125
Data-sheet quality:
created/standardized by Icecat
Product views:
82946
Info modified on:
02 Aug 2024, 20:58:59
Product Brochure/Datasheet (670 KB)
Short summary description Philips AC1216/00 air purifier 31 m² 33, 34 50 W White:
Philips AC1216/00, 33, 34
Long summary description Philips AC1216/00 air purifier 31 m² 33, 34 50 W White:
Philips AC1216/00. Noise level: 33, 34
More >>>
Report mistake
Embed the product datasheet into your content
XML product data for Philips AC1216/00
XML doc
Icecat LIVE: JS for Philips AC1216/00
Icecat Live DOC
JSON product data for Philips AC1216/00
JSON DOC
CSV product data for Philips AC1216/00
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE