MSI logo

MSI GeForce GTX 1080 8GB

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137423
Info modified on:
02 Sept 2024, 20:34:04
Short summary description MSI GeForce GTX 1080 8GB:

MSI GeForce GTX 1080 8GB, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI GeForce GTX 1080 8GB:

MSI GeForce GTX 1080 8GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1657 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10010 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.