Hotpoint logo

Hotpoint SJ 15XL UP0 Slow juicer 150 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39649
Info modified on:
24 Mar 2025, 22:05:14
Short summary description Hotpoint SJ 15XL UP0 Slow juicer 150 W Black, Stainless steel:

Hotpoint SJ 15XL UP0, Slow juicer, Black, Stainless steel, 50 RPM, 1 L, 1 L, 1 m

Long summary description Hotpoint SJ 15XL UP0 Slow juicer 150 W Black, Stainless steel:

Hotpoint SJ 15XL UP0. Product type: Slow juicer, Product colour: Black, Stainless steel, Rotational speed: 50 RPM. Power: 150 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 200 mm, Depth: 200 mm, Height: 460 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.