ASUS Vivobook E403SA-US21, Intel® Pentium®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB
ASUS Vivobook E403SA-US21. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver