ASUS logo

ASUS RS100-E9-PI2 Intel® C232 LGA 1151 (Socket H4) Rack (1U)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95521
Info modified on:
14 Mar 2024, 19:41:28
Short summary description ASUS RS100-E9-PI2 Intel® C232 LGA 1151 (Socket H4) Rack (1U):

ASUS RS100-E9-PI2, Intel® C232, LGA 1151 (Socket H4), Intel, E3-1200, DDR4-SDRAM, 64 GB

Long summary description ASUS RS100-E9-PI2 Intel® C232 LGA 1151 (Socket H4) Rack (1U):

ASUS RS100-E9-PI2. Motherboard chipset: Intel® C232, Processor socket: LGA 1151 (Socket H4), Processor family: Intel. Supported memory types: DDR4-SDRAM, Maximum UDIMM memory: 64 GB, Supported UDIMM clock speeds: 2133 MHz. Storage drive sizes supported: 3.5", Supported storage drive interfaces: M.2, Serial ATA, RAID levels: 0, 1. On-board graphics card model: Aspeed AST2400, On-board graphics card memory: 32 MB. LAN controller: Intel® I210-AT

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.