Philips logo

Philips myGarden Arbour Wall Light 6W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182410
Info modified on:
05 Aug 2025, 04:12:25
Philips 16460/93/16 user manual (458 KB)
Philips 16460/93/16 user manual (458 KB)
Short summary description Philips myGarden Arbour Wall Light 6W:

Philips myGarden Arbour Wall Light 6W, Outdoor wall lighting, Black, Aluminium, IP44, Garden, II

Long summary description Philips myGarden Arbour Wall Light 6W:

Philips myGarden Arbour Wall Light 6W. Type: Outdoor wall lighting, Product colour: Black, Housing material: Aluminium. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 75 mm, Depth: 166 mm, Length: 166 mm. Quantity per pack: 1 pc(s), Package width: 86 mm, Package depth: 176 mm

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.